Cornell Dubilier Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF221JO3F

Description
SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0375 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0375
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0375
SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV19FF221JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF221JO3F
Mica and PTFE Capacitors CDV19FF221JO3F
CAP MICA 220PF 5% 1KV RADIAL

CAP MICA 220PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0375 CDV19FF221JO3F
Product Name Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details