Cornell Dubilier Mica and PTFE Capacitors CDV19FF202JO3F

Description
CAP MICA 2000PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 2000PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF202JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF202JO3F
Mica and PTFE Capacitors CDV19FF202JO3F
CAP MICA 2000PF 5% 1KV RADIAL

CAP MICA 2000PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0374 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0374
Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0374
SILVER MICA CAPACITOR 2000PF, 1KV, 5%, RADIAL; Capacitance:2000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2000PF, 1KV, 5%, RADIAL; Capacitance:2000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF202JO3F 81K0374
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0020 microF 0.0020 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details