Cornell Dubilier Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF182JO3

Description
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 65H8532 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
65H8532
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 65H8532
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65H8532
Product Name Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details