Cornell Dubilier Silver Mica Capacitor 180Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier CDV19FF181GO3

Description
SILVER MICA CAPACITOR 180PF, 1KV, 2%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 180PF, 1KV, 2%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 180Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier - 96B2573 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier
96B2573
Silver Mica Capacitor 180Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier 96B2573
SILVER MICA CAPACITOR 180PF, 1KV, 2%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 180PF, 1KV, 2%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96B2573
Product Name Silver Mica Capacitor 180Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers