Cornell Dubilier Silver Mica Capacitor 1600Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF162JO3

Description
SILVER MICA CAPACITOR 1600PF, 1KV, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 1600PF, 1KV, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1600Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 95F7796 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1600Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
95F7796
Silver Mica Capacitor 1600Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 95F7796
SILVER MICA CAPACITOR 1600PF, 1KV, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 1600PF, 1KV, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F7796
Product Name Silver Mica Capacitor 1600Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details