CAP MICA 1200PF 5% 1KV RADIAL
SILVER MICA CAPACITOR 1200PF, 1KV, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDV19FF122JO3 | 12C2772 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 1200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 0.0012 microF | 0.0012 microF |