Cornell Dubilier Capacitor Silver Mica, 1000Pf, 1000V; Capacitance Cornell Dubilier CDV19FF102JO3

Description
CAPACITOR SILVER MICA, 1000PF, 1000V; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No
Datasheet
Description
CAPACITOR SILVER MICA, 1000PF, 1000V; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Silver Mica, 1000Pf, 1000V; Capacitance Cornell Dubilier - 92B3154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 1000Pf, 1000V; Capacitance Cornell Dubilier
92B3154
Capacitor Silver Mica, 1000Pf, 1000V; Capacitance Cornell Dubilier 92B3154
CAPACITOR SILVER MICA, 1000PF, 1000V; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

CAPACITOR SILVER MICA, 1000PF, 1000V; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19FF102JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF102JO3
Mica and PTFE Capacitors CDV19FF102JO3
CAP MICA 1000PF 5% 1KV RADIAL

CAP MICA 1000PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 92B3154 CDV19FF102JO3
Product Name Capacitor Silver Mica, 1000Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details