Cornell Dubilier Mica and PTFE Capacitors CDV19EF820JO3

Description
CAP MICA 82PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 82PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19EF820JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF820JO3
Mica and PTFE Capacitors CDV19EF820JO3
CAP MICA 82PF 5% 1KV RADIAL

CAP MICA 82PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 82Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 96C8796 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 82Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
96C8796
Silver Mica Capacitor 82Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 96C8796
SILVER MICA CAPACITOR 82PF, 1KV, 5%, RADIAL; Capacitance:82pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 82PF, 1KV, 5%, RADIAL; Capacitance:82pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19EF820JO3 96C8796
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 82Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details