CAP MICA 75PF 5% 1KV RADIAL
SILVER MICA CAPACITOR 75PF, 1KV, 5%, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDV19EF750JO3F | 81K0362 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 75Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF |