Cornell Dubilier Silver Mica Capacitor 68Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19EF680JO3F

Description
SILVER MICA CAPACITOR 68PF, 1KV, 5%, RADIAL; Capacitance:68pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 68PF, 1KV, 5%, RADIAL; Capacitance:68pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 68Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0361 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 68Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0361
Silver Mica Capacitor 68Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0361
SILVER MICA CAPACITOR 68PF, 1KV, 5%, RADIAL; Capacitance:68pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 68PF, 1KV, 5%, RADIAL; Capacitance:68pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV19EF680JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF680JO3F
Mica and PTFE Capacitors CDV19EF680JO3F
CAP MICA 68PF 5% 1KV RADIAL

CAP MICA 68PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0361 CDV19EF680JO3F
Product Name Silver Mica Capacitor 68Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details