Cornell Dubilier Silver Mica Capacitor 55Pf, 1Kv, 1%, Radial; Capacitance Cornell Dubilier CDV19EF550FO3

Description
SILVER MICA CAPACITOR 55PF, 1KV, 1%, RADIAL; Capacitance:55pF; Voltage(DC):1kV; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 55PF, 1KV, 1%, RADIAL; Capacitance:55pF; Voltage(DC):1kV; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 55Pf, 1Kv, 1%, Radial; Capacitance Cornell Dubilier - 96H9705 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 55Pf, 1Kv, 1%, Radial; Capacitance Cornell Dubilier
96H9705
Silver Mica Capacitor 55Pf, 1Kv, 1%, Radial; Capacitance Cornell Dubilier 96H9705
SILVER MICA CAPACITOR 55PF, 1KV, 1%, RADIAL; Capacitance:55pF; Voltage(DC):1kV; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 55PF, 1KV, 1%, RADIAL; Capacitance:55pF; Voltage(DC):1kV; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H9705
Product Name Silver Mica Capacitor 55Pf, 1Kv, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details