Cornell Dubilier Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19EF470JO3

Description
SILVER MICA CAPACITOR 47PF, 1KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 47PF, 1KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 50B2163 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
50B2163
Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 50B2163
SILVER MICA CAPACITOR 47PF, 1KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 47PF, 1KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19EF470JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF470JO3
Mica and PTFE Capacitors CDV19EF470JO3
CAP MICA 47PF 5% 1KV RADIAL

CAP MICA 47PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 50B2163 CDV19EF470JO3
Product Name Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers