Cornell Dubilier Silver Mica Capacitor 33Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19EF330JO3

Description
SILVER MICA CAPACITOR 33PF, 1KV, 5%, RADIAL; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 33PF, 1KV, 5%, RADIAL; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 33Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2762 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 33Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2762
Silver Mica Capacitor 33Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2762
SILVER MICA CAPACITOR 33PF, 1KV, 5%, RADIAL; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 33PF, 1KV, 5%, RADIAL; Capacitance:33pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19EF330JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF330JO3
Mica and PTFE Capacitors CDV19EF330JO3
CAP MICA 33PF 5% 1KV RADIAL

CAP MICA 33PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2762 CDV19EF330JO3
Product Name Silver Mica Capacitor 33Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers