Cornell Dubilier Mica and PTFE Capacitors CDV19CF150JO3

Description
CAP MICA 15PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 15PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19CF150JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19CF150JO3
Mica and PTFE Capacitors CDV19CF150JO3
CAP MICA 15PF 5% 1KV RADIAL

CAP MICA 15PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 15Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2756 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 15Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2756
Silver Mica Capacitor 15Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2756
SILVER MICA CAPACITOR 15PF, 1KV, 5%, RADIAL; Capacitance:15pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 15PF, 1KV, 5%, RADIAL; Capacitance:15pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19CF150JO3 12C2756
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 15Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details