Cornell Dubilier Mica and PTFE Capacitors CDV16FF621JO3

Description
CAP MICA 620PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 620PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF621JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF621JO3
Mica and PTFE Capacitors CDV16FF621JO3
CAP MICA 620PF 5% 1KV RADIAL

CAP MICA 620PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 620Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2751 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 620Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2751
Silver Mica Capacitor 620Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2751
SILVER MICA CAPACITOR 620PF, 1KV, 5%, RADIAL; Capacitance:620pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 620PF, 1KV, 5%, RADIAL; Capacitance:620pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF621JO3 12C2751
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 620Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers