SILVER MICA CAPACITOR, 500PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
CAP MICA 500PF 5% 1KV RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 96W2450 | CDV16FF501JO3F |
| Product Name | Silver Mica Capacitor, 500Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |