Cornell Dubilier Silver Mica Capacitor, 330Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier CDV16FF331JO3F

Description
SILVER MICA CAPACITOR, 330PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 330PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 330Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier - 96W2447 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 330Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier
96W2447
Silver Mica Capacitor, 330Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier 96W2447
SILVER MICA CAPACITOR, 330PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 330PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV16FF331JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF331JO3F
Mica and PTFE Capacitors CDV16FF331JO3F
CAP MICA 330PF 5% 1KV RADIAL

CAP MICA 330PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 96W2447 CDV16FF331JO3F
Product Name Silver Mica Capacitor, 330Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details