CAP MICA 270PF 5% 1KV RADIAL
SILVER MICA CAPACITOR 270PF, 1KV, 5%, RADIAL; Capacitance:270pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDV16FF271JO3F | 81K0329 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 270Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF |