Cornell Dubilier Silver Mica Capacitor 2400Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV16FF242JO3

Description
SILVER MICA CAPACITOR 2400PF, 1KV, 5%, RADIAL; Capacitance:2400pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 2400PF, 1KV, 5%, RADIAL; Capacitance:2400pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 2400Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2739 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2400Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2739
Silver Mica Capacitor 2400Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2739
SILVER MICA CAPACITOR 2400PF, 1KV, 5%, RADIAL; Capacitance:2400pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 2400PF, 1KV, 5%, RADIAL; Capacitance:2400pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV16FF242JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF242JO3
Mica and PTFE Capacitors CDV16FF242JO3
CAP MICA 2400PF 5% 1KV RADIAL

CAP MICA 2400PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2739 CDV16FF242JO3
Product Name Silver Mica Capacitor 2400Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0024 microF 0.0024 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details