Cornell Dubilier Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV16FF182JO3F

Description
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0322 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0322
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0322
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV16FF182JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF182JO3F
Mica and PTFE Capacitors CDV16FF182JO3F
CAP MICA 1800PF 5% 1KV RADIAL

CAP MICA 1800PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0322 CDV16FF182JO3F
Product Name Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0018 microF 0.0018 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details