Cornell Dubilier Mica and PTFE Capacitors CDV16FF182JO3

Description
CAP MICA 1800PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 1800PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF182JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF182JO3
Mica and PTFE Capacitors CDV16FF182JO3
CAP MICA 1800PF 5% 1KV RADIAL

CAP MICA 1800PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2735 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2735
Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2735
SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 1800PF, 1KV, 5%, RADIAL; Capacitance:1800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF182JO3 12C2735
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers