Cornell Dubilier Mica and PTFE Capacitors CDV16FF151JO3F

Description
CAP MICA 150PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 150PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF151JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF151JO3F
Mica and PTFE Capacitors CDV16FF151JO3F
CAP MICA 150PF 5% 1KV RADIAL

CAP MICA 150PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0319 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0319
Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0319
SILVER MICA CAPACITOR 150PF, 1KV, 5%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 150PF, 1KV, 5%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF151JO3F 81K0319
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details