Cornell Dubilier Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV16FF121JO3F

Description
SILVER MICA CAPACITOR 120PF, 1KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 120PF, 1KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0315 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0315
Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0315
SILVER MICA CAPACITOR 120PF, 1KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 120PF, 1KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K0315
Product Name Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers