Cornell Dubilier Mica and PTFE Capacitors CDV16FF121JO3

Description
CAP MICA 120PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 120PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF121JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF121JO3
Mica and PTFE Capacitors CDV16FF121JO3
CAP MICA 120PF 5% 1KV RADIAL

CAP MICA 120PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 91B5921 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
91B5921
Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 91B5921
SILVER MICA CAPACITOR 120PF, 1KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 120PF, 1KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF121JO3 91B5921
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 120Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details