Cornell Dubilier Mica and PTFE Capacitors CDS5EC200JO3

Description
CAP MICA 20PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 20PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS5EC200JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS5EC200JO3
Mica and PTFE Capacitors CDS5EC200JO3
CAP MICA 20PF 5% 300V RADIAL

CAP MICA 20PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 94C4251 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
94C4251
Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 94C4251
SILVER MICA CAPACITOR 20PF, 300V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 20PF, 300V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS5EC200JO3 94C4251
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details