Cornell Dubilier Mica and PTFE Capacitors CDS5CC150JO3

Description
CAP MICA 15PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 15PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS5CC150JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS5CC150JO3
Mica and PTFE Capacitors CDS5CC150JO3
CAP MICA 15PF 5% 300V RADIAL

CAP MICA 15PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 15Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 26H0208 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 15Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
26H0208
Silver Mica Capacitor 15Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 26H0208
SILVER MICA CAPACITOR 15PF, 300V, 5%, RADIAL; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 15PF, 300V, 5%, RADIAL; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS5CC150JO3 26H0208
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 15Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details