Cornell Dubilier Mica and PTFE Capacitors CDS19FD512JO3

Description
CAP MICA 5100PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 5100PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS19FD512JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS19FD512JO3
Mica and PTFE Capacitors CDS19FD512JO3
CAP MICA 5100PF 5% 500V RADIAL

CAP MICA 5100PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 19C9977 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
19C9977
Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 19C9977
SILVER MICA CAPACITOR 5100PF, 500V, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

SILVER MICA CAPACITOR 5100PF, 500V, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS19FD512JO3 19C9977
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details