Cornell Dubilier Silver Mica Capacitor 5000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CDS19FD502FO3

Description
SILVER MICA CAPACITOR 5000PF, 500V, 1%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 5000PF, 500V, 1%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 88H1018 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
88H1018
Silver Mica Capacitor 5000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 88H1018
SILVER MICA CAPACITOR 5000PF, 500V, 1%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

SILVER MICA CAPACITOR 5000PF, 500V, 1%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDS19FD502FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS19FD502FO3
Mica and PTFE Capacitors CDS19FD502FO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 88H1018 CDS19FD502FO3
Product Name Silver Mica Capacitor 5000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0050 microF 0.0050 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details