Cornell Dubilier Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CDS10ED270JO3

Description
SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 29C6161 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
29C6161
Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 29C6161
SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDS10ED270JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS10ED270JO3
Mica and PTFE Capacitors CDS10ED270JO3
CAP MICA 27PF 5% 500V RADIAL

CAP MICA 27PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 29C6161 CDS10ED270JO3
Product Name Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details