Cornell Dubilier Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CDA15ED300JO3

Description
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 24K3541 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
24K3541
Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 24K3541
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24K3541
Product Name Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers