Cornell Dubilier Mica and PTFE Capacitors CD7FD131JO3

Description
CAP MICA 130PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 130PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FD131JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FD131JO3
Mica and PTFE Capacitors CD7FD131JO3
CAP MICA 130PF 5% 500V RADIAL

CAP MICA 130PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 130Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3662 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 130Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3662
Silver Mica Capacitor 130Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3662
SILVER MICA CAPACITOR 130PF, 500V, 5%, RADIAL; Capacitance:130pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 130PF, 500V, 5%, RADIAL; Capacitance:130pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FD131JO3 12C3662
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 130Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details