Cornell Dubilier Silver Mica Capacitor 240Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD7FC241GO3

Description
SILVER MICA CAPACITOR 240PF, 300V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 240PF, 300V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 240Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 15F1731 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 240Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
15F1731
Silver Mica Capacitor 240Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 15F1731
SILVER MICA CAPACITOR 240PF, 300V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 240PF, 300V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD7FC241GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC241GO3
Mica and PTFE Capacitors CD7FC241GO3
CAP MICA 240PF 2% 300V RADIAL

CAP MICA 240PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1731 CD7FC241GO3
Product Name Silver Mica Capacitor 240Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.40E-4 microF 2.40E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details