Cornell Dubilier Mica and PTFE Capacitors CD7FC221FO3

Description
CAP MICA 220PF 1% 300V RADIAL
Datasheet
Description
CAP MICA 220PF 1% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FC221FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC221FO3
Mica and PTFE Capacitors CD7FC221FO3
CAP MICA 220PF 1% 300V RADIAL

CAP MICA 220PF 1% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 220Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3651 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3651
Silver Mica Capacitor 220Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3651
SILVER MICA CAPACITOR 220PF, 300V, 1%, RADIAL; Capacitance:220pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 300V, 1%, RADIAL; Capacitance:220pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FC221FO3 12C3651
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 220Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers