Cornell Dubilier Silver Mica Capacitor 200Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD7FC201JO3

Description
SILVER MICA CAPACITOR 200PF, 300V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 200PF, 300V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 200Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 15F987 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
15F987
Silver Mica Capacitor 200Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 15F987
SILVER MICA CAPACITOR 200PF, 300V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 300V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F987
Product Name Silver Mica Capacitor 200Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers