Cornell Dubilier Mica and PTFE Capacitors CD7FA751GO3

Description
CAP MICA 750PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 750PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA751GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA751GO3
Mica and PTFE Capacitors CD7FA751GO3
CAP MICA 750PF 2% 100V RADIAL

CAP MICA 750PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 750Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 15F1743 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 750Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
15F1743
Silver Mica Capacitor 750Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 15F1743
SILVER MICA CAPACITOR 750PF, 100V, 2%, RADIAL; Capacitance:750pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 750PF, 100V, 2%, RADIAL; Capacitance:750pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA751GO3 15F1743
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 750Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers