Cornell Dubilier Mica and PTFE Capacitors CD7FA681GO3

Description
CAP MICA 680PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 680PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA681GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA681GO3
Mica and PTFE Capacitors CD7FA681GO3
CAP MICA 680PF 2% 100V RADIAL

CAP MICA 680PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 680Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3643 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 680Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3643
Silver Mica Capacitor 680Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3643
SILVER MICA CAPACITOR 680PF, 100V, 2%, RADIAL; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 680PF, 100V, 2%, RADIAL; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA681GO3 12C3643
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 680Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers