Cornell Dubilier Mica and PTFE Capacitors CD7FA561FO3

Description
CAP MICA 560PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 560PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA561FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA561FO3
Mica and PTFE Capacitors CD7FA561FO3
CAP MICA 560PF 1% 100V RADIAL

CAP MICA 560PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 560Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3638 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 560Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3638
Silver Mica Capacitor 560Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3638
SILVER MICA CAPACITOR 560PF, 100V, 1%, RADIAL; Capacitance:560pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 560PF, 100V, 1%, RADIAL; Capacitance:560pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA561FO3 12C3638
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 560Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers