Cornell Dubilier Mica and PTFE Capacitors CD7FA501GO3

Description
CAP MICA 500PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 500PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA501GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA501GO3
Mica and PTFE Capacitors CD7FA501GO3
CAP MICA 500PF 2% 100V RADIAL

CAP MICA 500PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3635 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3635
Silver Mica Capacitor 500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3635
SILVER MICA CAPACITOR 500PF, 100V, 2%, RADIAL; Capacitance:500pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 500PF, 100V, 2%, RADIAL; Capacitance:500pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA501GO3 12C3635
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers