Cornell Dubilier Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD7FA132JO3

Description
SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3622 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3622
Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3622
SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD7FA132JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA132JO3
Mica and PTFE Capacitors CD7FA132JO3
CAP MICA 1300PF 5% 100V RADIAL

CAP MICA 1300PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3622 CD7FA132JO3
Product Name Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0013 microF 0.0013 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers