Cornell Dubilier Mica and PTFE Capacitors CD7FA102FO3

Description
CAP MICA 1000PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 1000PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA102FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA102FO3
Mica and PTFE Capacitors CD7FA102FO3
CAP MICA 1000PF 1% 100V RADIAL

CAP MICA 1000PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1000Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3614 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3614
Silver Mica Capacitor 1000Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3614
SILVER MICA CAPACITOR 1000PF, 100V, 1%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 100V, 1%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA102FO3 12C3614
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1000Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details