Cornell Dubilier Mica and PTFE Capacitors CD6FC121JO3

Description
CAP MICA 120PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 120PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6FC121JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6FC121JO3
Mica and PTFE Capacitors CD6FC121JO3
CAP MICA 120PF 5% 300V RADIAL

CAP MICA 120PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 15F901 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
15F901
Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 15F901
SILVER MICA CAPACITOR 120PF, 300V, 5%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 120PF, 300V, 5%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6FC121JO3 15F901
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers