Cornell Dubilier Mica and PTFE Capacitors CD6FC111GO3

Description
CAP MICA 110PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 110PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6FC111GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6FC111GO3
Mica and PTFE Capacitors CD6FC111GO3
CAP MICA 110PF 2% 300V RADIAL

CAP MICA 110PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 15F1723 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
15F1723
Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 15F1723
SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6FC111GO3 15F1723
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers