Cornell Dubilier Mica and PTFE Capacitors CD6ED510GO3

Description
CAP MICA 51PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 51PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6ED510GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6ED510GO3
Mica and PTFE Capacitors CD6ED510GO3
CAP MICA 51PF 2% 500V RADIAL

CAP MICA 51PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 51Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3600 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 51Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3600
Silver Mica Capacitor 51Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3600
SILVER MICA CAPACITOR 51PF, 500V, 2%, RADIAL; Capacitance:51pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 51PF, 500V, 2%, RADIAL; Capacitance:51pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6ED510GO3 12C3600
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 51Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers