Cornell Dubilier Mica and PTFE Capacitors CD6ED360JO3

Description
CAP MICA 36PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 36PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6ED360JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6ED360JO3
Mica and PTFE Capacitors CD6ED360JO3
CAP MICA 36PF 5% 500V RADIAL

CAP MICA 36PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 36Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1711 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 36Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1711
Silver Mica Capacitor 36Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1711
SILVER MICA CAPACITOR 36PF, 500V, 5%, RADIAL; Capacitance:36pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 36PF, 500V, 5%, RADIAL; Capacitance:36pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6ED360JO3 15F1711
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 36Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers