Cornell Dubilier Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD6ED330JO3

Description
SILVER MICA CAPACITOR 33PF, 500V, 5%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 33PF, 500V, 5%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1710 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1710
Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1710
SILVER MICA CAPACITOR 33PF, 500V, 5%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 33PF, 500V, 5%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD6ED330JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6ED330JO3
Mica and PTFE Capacitors CD6ED330JO3
CAP MICA 33PF 5% 500V RADIAL

CAP MICA 33PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1710 CD6ED330JO3
Product Name Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details