SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
CAP MICA 24PF 5% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 15F1707 | CD6ED240JO3 |
| Product Name | Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |