Cornell Dubilier Silver Mica Capacitor 82Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD6EC820FO3

Description
SILVER MICA CAPACITOR 82PF, 300V, 1%, RADIAL; Capacitance:82pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 82PF, 300V, 1%, RADIAL; Capacitance:82pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 82Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3586 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 82Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3586
Silver Mica Capacitor 82Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3586
SILVER MICA CAPACITOR 82PF, 300V, 1%, RADIAL; Capacitance:82pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 82PF, 300V, 1%, RADIAL; Capacitance:82pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3586
Product Name Silver Mica Capacitor 82Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details