Cornell Dubilier Mica and PTFE Capacitors CD6CD110CO3

Description
CAP MICA 11PF 1PF 500V RADIAL
Datasheet
Description
CAP MICA 11PF 1PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6CD110CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6CD110CO3
Mica and PTFE Capacitors CD6CD110CO3
CAP MICA 11PF 1PF 500V RADIAL

CAP MICA 11PF 1PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 11Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3583 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 11Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3583
Silver Mica Capacitor 11Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3583
SILVER MICA CAPACITOR 11PF, 500V, 1pF, RADIAL; Capacitance:11pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 11PF, 500V, 1pF, RADIAL; Capacitance:11pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6CD110CO3 12C3583
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 11Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers