Cornell Dubilier Silver Mica Capacitor 400Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier CD5FY401GO3

Description
SILVER MICA CAPACITOR 400PF, 50V, 2%, RADIAL; Capacitance:400pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 400PF, 50V, 2%, RADIAL; Capacitance:400pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 400Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 12C3566 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 400Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
12C3566
Silver Mica Capacitor 400Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 12C3566
SILVER MICA CAPACITOR 400PF, 50V, 2%, RADIAL; Capacitance:400pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 400PF, 50V, 2%, RADIAL; Capacitance:400pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5FY401GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY401GO3
Mica and PTFE Capacitors CD5FY401GO3
CAP MICA 400PF 2% 50V RADIAL

CAP MICA 400PF 2% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3566 CD5FY401GO3
Product Name Silver Mica Capacitor 400Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.00E-4 microF 4.00E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers