Cornell Dubilier Mica and PTFE Capacitors CD5FY391GO3

Description
CAP MICA 390PF 2% 50V RADIAL
Datasheet
Description
CAP MICA 390PF 2% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FY391GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY391GO3
Mica and PTFE Capacitors CD5FY391GO3
CAP MICA 390PF 2% 50V RADIAL

CAP MICA 390PF 2% 50V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 390Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 12C3565 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 390Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
12C3565
Silver Mica Capacitor 390Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 12C3565
SILVER MICA CAPACITOR 390PF, 50V, 2%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 390PF, 50V, 2%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FY391GO3 12C3565
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 390Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details